Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC17xx
Package Bulk
Number of I/O 165
Family Name LPC1788
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC1788FBD208K, 935291861557
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852421-LPC1788FBD208K
Ultra Librarian 3D Model Ultra Librarian LPC1788FBD208K CAD Model

Description

NXP LPC1788FBD208K Microcontroller

The NXP LPC1788FBD208K is a high-performance microcontroller that belongs to the LPC178x/7x family, known for its advanced features and capabilities suitable for a wide range of industrial, consumer, and computing applications. This microcontroller integrates a powerful ARM Cortex-M3 processor core, running at frequencies of up to 120 MHz, which provides a perfect blend of energy efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory and 96 KB of SRAM, facilitating complex applications and buffering large amounts of data.
  • Package: Low-profile 208-pin LQFP (Low Quad Flat Package), providing a compact footprint for space-constrained applications.
  • Peripherals: A rich set of peripherals including Ethernet, USB OTG, CAN, multiple serial interfaces, and a variety of timer functions.
  • Graphic LCD controller: Built-in support for graphical displays, making it ideal for human-machine interface (HMI) applications.
  • Analog-to-Digital Converter: Integrated 12-bit ADCs with multiple channels for accurate sensor readings and analog data processing.
  • External Memory Controller: Allows for the connection of a wide range of external memory devices, supporting both static and dynamic external memories.
  • Power Efficiency: Advanced power management modes to reduce power consumption during idle or low-activity states.

Applications:

The LPC1788FBD208K is designed for applications that require high-speed signal processing, advanced control, and connectivity features. It is widely used in sectors such as industrial control systems, networking, medical devices, ePOS machines, and embedded audio applications.

Development Support:

NXP provides extensive development support for the LPC1788FBD208K with a comprehensive suite of tools, including software libraries, development boards, and an active community of developers. This ensures that engineers can rapidly develop and deploy applications using this microcontroller.

Overall, the NXP LPC1788FBD208K is a robust and versatile microcontroller that offers a perfect solution for demanding embedded applications where performance, connectivity, and reliability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0689 $60.2756
9+ $12.3643 $111.2787
13+ $11.9779 $155.7127
18+ $11.5915 $208.6470
23+ $11.2051 $257.7173
30+ $10.0460 $301.3800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention