Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 071960-LPC1764FBD100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1764FBD100 CAD Model

Description

NXP LPC1764FBD100 Microcontroller

The NXP LPC1764FBD100 microcontroller is a high-performance ARM Cortex-M3 based device that is well-suited for a variety of embedded applications. It operates at a frequency of up to 100 MHz, providing ample processing power for complex tasks and supports a wide range of communication interfaces.

This microcontroller is part of the LPC1700 series, which is known for its low power consumption, making it an ideal choice for battery-operated devices. With its 128 KB of on-chip flash memory and 32 KB of SRAM, developers have sufficient space for code and data storage to implement intricate applications without the need for external memory components.

Key features of the LPC1764FBD100 include:

  • 32-bit ARM Cortex-M3 processor core.
  • Up to 100 MHz CPU operation frequency.
  • 128 KB of on-chip flash program memory.
  • 32 KB of SRAM.
  • Multiple serial communication interfaces including USB 2.0 Full-Speed device, four UARTs, two CAN channels, SPI, I2C, and more.
  • 70 GPIO pins with configurable pull-up/pull-down resistors.
  • 12-bit Analog-to-Digital Converter (ADC) with support for up to eight channels.
  • 10-bit Digital-to-Analog Converter (DAC).
  • Four general-purpose timers and a motor control PWM for versatile control applications.
  • Real-Time Clock (RTC) with a separate power domain and dedicated battery input.
  • Standard JTAG and Serial Wire Debug (SWD) interfaces for debugging.

With its extensive set of peripherals, the LPC1764FBD100 is particularly well-suited for industrial control, medical systems, e-vehicle management, and networking applications. Its rich set of serial interfaces allows it to easily communicate with sensors, actuaries, and other microcontrollers, while its robust I/O capabilities enable it to manage multiple tasks simultaneously.

Developers will appreciate the comprehensive support and resources provided by NXP, including software libraries, development tools, and a strong community forum. The LPC1764FBD100 is available in a 100-pin LQFP package, offering a compact footprint for space-constrained applications.

Overall, the NXP LPC1764FBD100 microcontroller is a reliable and versatile choice for designers looking to balance performance and power efficiency in their embedded projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0589 $64.2356
9+ $13.1766 $118.5894
14+ $12.7648 $178.7072
19+ $12.3530 $234.7070
24+ $11.9412 $286.5888
32+ $10.7060 $342.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention