EN
  • EN
  • DE

LPC1346FHN33,551

Part No LPC1346FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 32HVQFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1346
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPLPC1346FHN33,551,935297516551,2156-LPC1346FHN33,551
Standard Package 260
Win Source Part Number 976189-LPC1346FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1346FHN33,551 CAD Model

Description

Product Overview: LPC1346FHN33,551

The LPC1346FHN33,551 is a high-performance microcontroller product from NXP Semiconductors designed for embedded applications that require low power consumption and high processing capabilities. This microcontroller is part of the LPC1300 series, which is renowned for its efficient 32-bit ARM Cortex-M3 processor core. The LPC1346FHN33,551 is an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Processor Core: The device is equipped with a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz, providing a balanced approach between power consumption and processing performance.
  • Memory: It includes 32 KB of on-chip flash memory for program storage and 8 KB of SRAM for data, ensuring ample space for complex applications and algorithms.
  • Serial Communication Interfaces: The LPC1346FHN33,551 supports multiple communication protocols including USB 2.0 Full-Speed device, UART, I2C, and SPI, allowing for versatile peripheral connections and data transfer options.
  • GPIO: The microcontroller offers up to 42 General Purpose I/O (GPIO) pins, providing flexibility in interfacing with external hardware and customizing the device for specific application needs.
  • Package: The device is housed in a compact 33-pin HVQFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Power Efficiency: With its low power Active and Sleep modes, the LPC1346FHN33,551 is optimized for battery-powered and power-sensitive applications.
  • System Peripherals: A range of integrated peripherals such as timers, ADC, comparator, and a temperature sensor enhance the MCU's capabilities without the need for additional external components.

Applications:

The flexibility and feature set of the LPC1346FHN33,551 make it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Consumer electronics
  • Point-of-sale systems
  • USB accessories and interfaces

Overall, the LPC1346FHN33,551 from NXP is a powerful and versatile microcontroller that offers a great balance of performance, power efficiency, and integration, making it an excellent choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess