EN
  • EN
  • DE

LPC1225FBD48/321,1

Part No LPC1225FBD48/321,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 80KB FLASH 48LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 45MHz 80KB (80K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1200
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 39
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-5158,935293588151,LPC1225FBD483211,LPC1225FBD48/321
Standard Package 250
Win Source Part Number 984327-LPC1225FBD48/321,1
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD48/321,1 CAD Model

Description

Product Overview: LPC1225FBD48/321,1

The LPC1225FBD48/321,1 is a robust microcontroller product from NXP Semiconductors, designed for embedded applications that demand a high level of integration and low power consumption. This microcontroller is part of the LPC1200 series, which is known for its exceptional efficiency and performance in a compact package.

Key Features

  • Core: The LPC1225 operates on an ARM Cortex-M0 processor, which delivers a simple yet powerful 32-bit architecture, running at frequencies of up to 45 MHz.
  • Memory: It comes equipped with 128 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • I/O Ports: The device features 48 GPIO pins, which offer high versatility for interfacing with a wide range of peripherals and electronic components.
  • Package: Housed in a compact 48-pin LQFP (Low Profile Quad Flat Package), the LPC1225FBD48/321,1 is ideal for space-constrained applications.
  • Serial Communication: Multiple serial interfaces are available, including UART, I2C, and SPI, allowing for easy communication with other microcontrollers, sensors, and modules.
  • Analog Features: It includes an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which provides accurate analog signal measurement capabilities.
  • Timers and PWM: The microcontroller is equipped with multiple timers and up to 4 PWM (Pulse Width Modulation) channels for precise timing and control operations.

Applications

The LPC1225FBD48/321,1 is suitable for a wide range of applications, including but not limited to industrial control systems, automation, consumer electronics, handheld devices, and IoT (Internet of Things) products. Its low power consumption makes it an excellent choice for battery-operated devices.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The LPC1225FBD48/321,1 microcontroller is no exception, as it is built to meet the stringent requirements of industrial and consumer electronics standards. With its robust design and proven performance, this microcontroller is an ideal choice for developers looking to create efficient and long-lasting products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess