EN
  • EN
  • DE

LPC11U68JBD48K

Part No LPC11U68JBD48K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC11Uxx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368591-LPC11U68JBD48K
Ultra Librarian 3D Model Ultra Librarian LPC11U68JBD48K CAD Model

Description

NXP LPC11U68JBD48K Microcontroller

The NXP LPC11U68JBD48K is a high-performance microcontroller designed for embedded applications requiring a blend of power efficiency, performance, and feature integration. This microcontroller is part of the LPC1100XL series, built on the Cortex-M0+ processor, which is known for its exceptional energy efficiency and cost-effectiveness.

At the heart of the LPC11U68JBD48K lies a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 50 MHz. This processor is supported by 256 KB of on-chip flash memory, providing ample space for complex application code, and 36 KB of SRAM, which ensures smooth operation and data handling. The device's flash memory also includes an In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which allow for easy firmware updates and modifications.

The microcontroller features a rich set of peripherals and interfaces that cater to a wide range of applications. It includes up to 54 General Purpose I/O (GPIO) pins, multiple serial interfaces such as USART, SPI, I2C, and an integrated USB 2.0 Full-Speed device controller with PHY. These interfaces enable the LPC11U68JBD48K to connect with various sensors, actuators, and other external devices, making it highly versatile for system integration.

For analog interfacing, the LPC11U68JBD48K is equipped with an 8-channel, 12-bit Analog-to-Digital Converter (ADC), which allows for accurate measurement of analog signals. The device also includes a 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities. These features make the microcontroller suitable for applications in industrial control, data acquisition, and sensor interfacing.

Advanced features such as multiple timers, a Real-Time Clock (RTC), Watchdog Timer (WDT), and support for various power-saving modes ensure that the LPC11U68JBD48K can be used in power-sensitive applications. With its integrated ROM-based Divide library, which provides optimized divide functions, this microcontroller delivers high performance while maintaining efficiency.

Overall, the NXP LPC11U68JBD48K microcontroller is an ideal choice for designers looking for a cost-effective, low-power, and feature-rich solution for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2269 $52.2690
24+ $4.2887 $102.9288
37+ $4.1547 $153.7239
50+ $4.0207 $201.0350
65+ $3.8867 $252.6355
87+ $3.4846 $303.1602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess