The LPC11C24FBD48/301 is a cutting-edge microcontroller product from NXP Semiconductors, designed to offer a perfect blend of power efficiency, performance, and cost-effectiveness. It is part of the LPC1100 series, which is well-known for its low power consumption and exceptional processing capabilities. This microcontroller is based on the powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz.
Key Features
- Core: ARM Cortex-M0 processor, running up to 50 MHz.
- Memory: Comes with 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications.
- Package: Available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.
- Serial Communication Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for versatile connectivity options.
- On-chip CAN 2.0B: Integrated CAN controller with advanced features for industrial and automotive applications.
- GPIO: Features up to 40 General Purpose I/O (GPIO) pins for interfacing with peripherals and external devices.
- Timers: Multiple 32-bit timers, as well as a 24-bit System Tick Timer, provide excellent timing solutions for any application.
- Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with input multiplexing among 8 pins offers precise analog signal measurement.
Applications
The LPC11C24FBD48/301 is ideally suited for a wide range of applications, particularly those requiring a high level of integration and low power consumption. These applications include but are not limited to industrial control, e-metering, home automation, consumer electronics, and automotive systems.
Development Support
NXP provides extensive support for the LPC11C24FBD48/301 with a comprehensive suite of development tools. This includes software libraries, development boards, and an integrated development environment (IDE) to streamline the development process. With these tools, developers can quickly bring their innovative ideas to life, reduce time-to-market, and ensure the reliability and performance of their end products.