EN
  • EN
  • DE

059-0118

Part No 059-0118
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE BOARD MOUNT 5A 440VAC CYL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Board Mount
Current Rating (Amps) 5A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.471" Dia x 1.335" L (11.96mm x 33.90mm)
Ultra Librarian 3D Model Ultra Librarian 059-0118 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess