EN
  • EN
  • DE

LPC1114FHI33/302,5

Part No LPC1114FHI33/302,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100L
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC1114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13678,LPC1114FHI33/302,5-ND,Q6888767,935297178551
Standard Package 490
Win Source Part Number 1012996-LPC1114FHI33/302,5
Ultra Librarian 3D Model Ultra Librarian LPC1114FHI33/302,5 CAD Model

Description

The NXP LPC1114FHI33/302,5 is a highly capable microcontroller that offers a perfect blend of power efficiency, performance, and cost-effectiveness. Designed for a wide array of applications, from consumer electronics to industrial control systems, this microcontroller is part of the LPC1100 series, which is known for its simplicity and ease of use.

Key Features

  • CPU: The LPC1114FHI33/302,5 is built around a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This provides a solid foundation for applications that require a balance between processing power and power consumption.
  • Memory: It comes with 32 KB of on-chip flash memory and 8 KB of SRAM, which is more than sufficient for a variety of small to medium complexity applications.
  • I/O Options: The microcontroller features up to 42 General Purpose I/O (GPIO) pins, offering extensive interface options with peripherals and external devices.
  • Communication Peripherals: It includes a range of serial communication peripherals such as I2C, SPI, and UART, allowing for easy integration into communication networks and for interfacing with other components.
  • Timers: Multiple 32-bit timers, along with a 24-bit System Tick Timer, provide excellent timing solutions for a variety of tasks.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 8 channels enables the microcontroller to handle analog input, which is essential for sensor-based applications.
  • Power Efficiency: The LPC1114FHI33/302,5 is designed for low power operation with an integrated Power-On Reset (POR) and Brown-Out Detect (BOD) circuits to ensure reliable operation under fluctuating power conditions.
  • Package: Housed in a compact TSSOP33 package, it is ideal for space-constrained applications.

Applications

The LPC1114FHI33/302,5 microcontroller is versatile enough to be used in a wide range of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Alarm systems
  • Battery management
  • Home automation
  • IoT devices

This microcontroller from NXP is an excellent choice for designers looking for a cost-effective yet powerful solution for their embedded systems. Its robust feature set and ease of use make it an appealing option for both novice and experienced engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1727 $51.7270
24+ $4.2443 $101.8632
37+ $4.1116 $152.1292
51+ $3.9790 $202.9290
65+ $3.8464 $250.0160
87+ $3.4485 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess