EN
  • EN
  • DE

OV10640CSP-S32V

Part No OV10640CSP-S32V
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description OMNIVISION MIPI CAMERA FOR SBC-S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP
Package Bulk
Product Status Active
Accessory Type Camera
For Use With/Related Products S32V234
Base Product Number OV10640
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1018476-OV10640CSP-S32V
Ultra Librarian 3D Model Ultra Librarian OV10640CSP-S32V CAD Model

Description

NXP OV10640CSP-S32V Automotive Image Sensor

The NXP OV10640CSP-S32V is a cutting-edge automotive image sensor that combines high-resolution imaging with advanced safety features to meet the rigorous demands of modern vehicle applications. This sensor is designed to offer superior performance for driver assistance systems (ADAS), enabling vehicles to better understand and interact with their environment.

At the core of the OV10640CSP-S32V is a high-quality CMOS sensor that captures images at a resolution of 1.3 megapixels. This allows for clear and detailed image capture, crucial for identifying objects and obstacles on the road. The sensor operates over a wide dynamic range, which ensures excellent image quality even in challenging lighting conditions, such as bright daylight or low-light nighttime driving scenarios.

The NXP OV10640CSP-S32V is built to withstand the harsh environments typically found in automotive settings. Its robust construction ensures reliable performance over a broad temperature range, making it suitable for deployment in diverse climates and driving conditions. The sensor package is also designed to be compact, facilitating easy integration into tight spaces within a vehicle's design.

Safety is paramount in automotive applications, and the OV10640CSP-S32V incorporates features that support functional safety compliance with industry standards. This includes error detection capabilities and a fail-safe mode to maintain a level of operation or to safely shut down in the event of a fault, contributing to the overall safety of the vehicle's occupants.

The sensor's interface is compatible with the S32V processors from NXP, which are specially designed for ADAS applications. This compatibility ensures seamless communication and integration with the vehicle's onboard systems, allowing for real-time image processing and decision-making.

In summary, the NXP OV10640CSP-S32V is a sophisticated automotive image sensor that offers high-resolution imaging, wide dynamic range, and robust safety features. Its compatibility with NXP's S32V processors makes it an ideal choice for developers looking to enhance the capabilities of their ADAS solutions and pave the way for the future of autonomous driving.

You May Also Be Interested in

Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
Microchip Technology
MODULE PLUG-IN PIC32 CAN USB / PIC32MX795F512L - Plug-In Module (PIM)
Lowest to $72.1020

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess