EN
  • EN
  • DE

LPC1114FBD48/301,1

Part No LPC1114FBD48/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 139410-LPC1114FBD48/301,1
Ultra Librarian 3D Model Ultra Librarian LPC1114FBD48/301,1 CAD Model

Description

NXP LPC1114FBD48/301,1 Microcontroller

The NXP LPC1114FBD48/301,1 is a powerful and versatile microcontroller that is part of the LPC1100 series, known for its high performance and low power consumption. This microcontroller is designed to cater to a wide range of applications, including industrial control, consumer electronics, and automation systems. With its robust feature set and compact form factor, the LPC1114FBD48/301,1 is an ideal choice for both complex and simple embedded systems.

The LPC1114FBD48/301,1 is built around a 32-bit ARM Cortex-M0 processor which operates at frequencies of up to 50 MHz. This core provides the efficiency and processing power required for sophisticated tasks, while maintaining a balance with power consumption. The device comes with 32 KB of on-chip flash memory and 8 KB of SRAM, which is sufficient for storing programs and running them efficiently without the need for external memory components.

This microcontroller also features a variety of integrated peripherals that enhance its functionality. It includes up to 42 General Purpose I/O (GPIO) pins which offer high versatility for interfacing with external components. Additionally, it has several serial communication interfaces such as UART, I2C, and SPI, enabling the LPC1114FBD48/301,1 to communicate with other microcontrollers, sensors, and modules in a system.

For timing-sensitive applications, the LPC1114FBD48/301,1 is equipped with an array of timers, including a 32-bit timer, four 16-bit timers, and a SysTick timer which can be used for RTOS (Real-Time Operating System) task scheduling. The device also features a 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels, allowing it to convert analog signals to digital data for processing.

The LPC1114FBD48/301,1 is housed in a 48-pin LQFP package, which is not only space-efficient but also offers ample pinouts for connecting multiple peripherals. Its power-saving modes, such as sleep and deep power-down, are particularly useful for battery-operated devices, ensuring that power is conserved without compromising performance.

Overall, the NXP LPC1114FBD48/301,1 microcontroller is a reliable and cost-effective solution for a wide array of embedded applications. Its performance, coupled with its low power footprint and rich set of features, makes it a go-to choice for designers looking to create sophisticated yet power-conscious devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8521 $52.6689
21+ $4.8017 $100.8357
33+ $4.6517 $153.5061
45+ $4.5016 $202.5720
58+ $4.3516 $252.3928
77+ $3.9014 $300.4078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess