EN
  • EN
  • DE

CC3220MODASF12MONR

Part No CC3220MODASF12MONR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 63SMD / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Power - Output 17dBm
Sensitivity -95dBm
Memory Size 1MB Flash, 256kB RAM
GPIO 21
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 63-SMD Module
Base Product Number CC3220
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339215-CC3220MODASF12MONR
Ultra Librarian 3D Model Ultra Librarian CC3220MODASF12MONR CAD Model

Description

The CC3220MODASF12MONR is a wireless microcontroller module developed by Texas Instruments (TI), designed to streamline the implementation of Internet of Things (IoT) applications. This module is part of the SimpleLink™ family, which is known for providing reliable wireless connectivity solutions. The CC3220MODASF12MONR is an ideal choice for developers looking to integrate Wi-Fi capabilities into their products with minimal effort and maximum performance.

Key Features

  • Wi-Fi Network Processor: This module comes with an integrated 802.11 b/g/n radio, baseband, and MAC with a powerful ARM Cortex-M4 core running at 80 MHz, making it capable of both Wi-Fi connectivity and on-board application development.
  • Security: Security is a top priority for IoT devices, and the CC3220MODASF12MONR is equipped with robust security features including hardware crypto engine, secure boot, and WPA2 personal and enterprise security.
  • On-Chip Memory: It features 1MB of on-chip system RAM and 256KB of on-chip microcontroller (MCU) RAM, which facilitates smooth and efficient operation of applications and Wi-Fi stacks.
  • Easy Integration: The module is pre-certified for FCC, IC, CE, and Wi-Fi Alliance certifications, which reduces the time and cost associated with the certification process for the end product.
  • SmartConfig™ Technology: TI's unique SmartConfig technology, an onboarding solution, is integrated into the module, simplifying the user experience by providing a quick and easy method to connect IoT devices to the Wi-Fi network.

Applications

The versatility of the CC3220MODASF12MONR makes it suitable for a wide range of applications, including but not limited to:

  • Home automation
  • Smart energy and metering
  • Wireless sensors and monitoring
  • Industrial control
  • Security systems
  • Health and fitness devices

With its powerful features and easy integration, the CC3220MODASF12MONR from Texas Instruments is a top-tier solution for any developer aiming to create advanced, secure, and reliable IoT products with Wi-Fi capabilities.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7270 $89.4540
3+ $36.6991 $110.0973
5+ $35.5522 $177.7610
6+ $34.4054 $206.4324
8+ $33.2586 $266.0688
11+ $29.8180 $327.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess