EN
  • EN
  • DE

LPC1112FHN33/102

Part No LPC1112FHN33/102
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 071954-LPC1112FHN33/102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/102 CAD Model

Description

NXP LPC1112FHN33/102 Microcontroller

The NXP LPC1112FHN33/102 is a highly capable microcontroller designed to meet the demands of embedded applications that require low power consumption, high performance, and minimal design footprint. This microcontroller is part of NXP's LPC1100XL series, which is known for its exceptional efficiency and processing capabilities.

Key Features

  • Core: The LPC1112FHN33/102 is built around a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz. This core provides the efficiency and speed necessary for a wide range of applications, from simple tasks to more complex algorithms.
  • Memory: With 32 KB of on-chip flash memory and 4 KB of RAM, this microcontroller offers ample space for program storage and efficient data management, enabling robust and responsive applications.
  • I/O Ports: It features up to 22 General Purpose Input/Output (GPIO) pins, which provides flexibility for interfacing with a variety of peripherals and electronic components.
  • Package: Housed in a compact 33-pin HVQFN package, the LPC1112FHN33/102 is ideal for space-constrained applications, allowing for a smaller PCB design and reduced system complexity.
  • Power Efficiency: Designed with energy efficiency in mind, this microcontroller supports multiple power modes, enabling significant power savings through intelligent power management.
  • Serial Communication Interfaces: It includes a range of serial communication interfaces such as I2C, SPI, and UART, which facilitate easy communication with other microcontrollers, sensors, and peripherals.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.

Applications

The LPC1112FHN33/102 is versatile enough to be used in a wide array of applications. Its small size and low power consumption make it particularly well-suited for portable and battery-operated devices. Common applications include industrial control systems, automation, consumer electronics, Internet of Things (IoT) devices, and much more.

Overall, the NXP LPC1112FHN33/102 microcontroller is a reliable and cost-effective solution for designers looking to optimize their embedded systems with a balance of power, performance, and size.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6792 $51.1128
22+ $4.6599 $102.5178
34+ $4.5143 $153.4862
46+ $4.3687 $200.9602
60+ $4.2230 $253.3800
80+ $3.7862 $302.8960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,071 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess