EN
  • EN
  • DE

1MX1-12DRAMDIPCMOS

Part No 1MX1-12DRAMDIPCMOS
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206410-1MX1-12DRAMDIPCMOS
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MX1-12DRAMDIPCMOS CAD Model

Description

Product Overview: 1MX1-12DRAMDIPCMOS

The 1MX1-12DRAMDIPCMOS is a high-performance, dynamic random-access memory (DRAM) chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of Texas Instruments' extensive range of memory solutions, tailored to meet the needs of a wide array of electronic devices and applications.

Key Features:

  • Memory Capacity: The 1MX1-12DRAMDIPCMOS offers a substantial storage capacity of 1 Megabit, providing ample space for applications requiring a significant amount of temporary data storage.
  • Access Time: With a rapid access time of 120 nanoseconds, this DRAM chip ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Package Type: Encased in a Dual Inline Package (DIP), this product offers a reliable and time-tested form factor that is both durable and easy to handle during the manufacturing and assembly processes.
  • CMOS Technology: The chip is built using Complementary Metal-Oxide-Semiconductor (CMOS) technology, known for its low power consumption and high noise immunity, making it an ideal choice for battery-powered and sensitive electronic devices.

Applications:

The 1MX1-12DRAMDIPCMOS is versatile and can be used in a variety of applications, including:

  • Personal computers and workstations
  • High-performance servers
  • Telecommunication systems
  • Embedded systems
  • Consumer electronics

Quality and Reliability:

Texas Instruments is committed to delivering products of the highest quality. The 1MX1-12DRAMDIPCMOS is subject to rigorous testing and quality control measures to ensure it meets the stringent standards expected by consumers and professionals alike. Users can trust in the reliability and longevity of this DRAM chip for their critical applications.

Support and Resources:

Customers can access comprehensive support and resources for the 1MX1-12DRAMDIPCMOS, including detailed datasheets, technical documentation, application notes, and design resources, directly from the Texas Instruments website. Additionally, Texas Instruments' customer support team is available to assist with any queries or technical guidance required for the integration and use of this memory chip.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess