The LM75A2V029 is a precision integrated circuit temperature sensor from NXP Semiconductors, designed for optimal performance in a wide range of applications requiring temperature monitoring and control. This sensor provides a digital temperature output with a high degree of accuracy and an I2C interface for easy integration into existing systems.
Key Features
- Temperature Accuracy: The LM75A2V029 offers impressive temperature accuracy, typically ±2°C over a range of -55°C to +125°C, making it suitable for critical applications where precise temperature readings are essential.
- I2C Interface: Equipped with a standard I2C-bus interface, it supports a wide range of data transfer rates and allows for easy integration with microcontrollers and other digital systems.
- Programmable Resolution: Users can program the sensor's resolution from 9 to 12 bits, allowing for flexibility between the precision of measurements and the speed of acquisition.
- Low Power Consumption: The LM75A2V029 is designed for power-sensitive applications with its low operating current, making it ideal for battery-powered devices.
- Shutdown Mode: An additional feature is the shutdown mode, which reduces power consumption when the temperature sensor is not in active use.
- Alarm Function: It includes an overtemperature alarm/interrupt function that can be set to alert the system when a preset temperature threshold is exceeded.
Applications
The LM75A2V029 is versatile for use in various industries and systems. Its applications include:
- Environmental monitoring and HVAC systems
- Industrial controls and thermal protection
- Computer peripheral thermal management
- Electronic test and measurement equipment
- Telecommunication systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the LM75A2V029 is no exception. This product is manufactured to meet high industry standards, ensuring long-term performance and stability for your temperature sensing needs.