EN
  • EN
  • DE
  • IT

KTY82/220,215

Part No KTY82/220,215
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 2K OHM TO236AB / PTC Thermistor 2 kOhms TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Manufacturer NXP USA Inc.
Packaging Reel - TR
Resistance @ 25°C 2 kOhms
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number KTY82
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 568-12308-6,KTY82/220 T/R,KTY82/220,215-ND,568-12049-6-ND,568-12049-6,568-12308-2,568-12308-1,568-12048-2-ND,KTY82/220 T/R-ND,568-12049-1,568-12049-1-ND,934019680215
Standard Package 3,000
Win Source Part Number 1336591-KTY82/220,215
Ultra Librarian 3D Model Ultra Librarian KTY82/220,215 CAD Model

Description

The KTY82/220,215 is a high-precision silicon temperature sensor crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This sensor is designed to offer consistent and accurate temperature readings over a wide temperature range, making it an ideal choice for a variety of applications.

Key Features

  • Temperature Range: The KTY82/220,215 operates effectively across a temperature range from -55°C to +150°C, providing versatility for use in diverse environments.
  • Sensitivity: With a high sensitivity factor, this sensor ensures precise temperature measurement, which is critical for systems that depend on accurate thermal data.
  • Long-term Stability: Engineered for reliability, the KTY82/220,215 offers excellent long-term stability, ensuring that its performance does not degrade over time.
  • Linear Output: The linear output characteristic of the sensor simplifies the design of the temperature measurement circuit, as it can be directly interfaced with most analog-to-digital converters (ADCs).
  • Minimal Power Consumption: It is designed to operate with minimal power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the KTY82/220,215 allows it to be used in a broad range of applications, including but not limited to:

  • Automotive temperature monitoring
  • Industrial process control
  • Consumer electronics
  • Medical equipment
  • Temperature compensation in electronic circuits

Product Specifications

Attribute Value Resistance at 25°C 2 kΩ Tolerance ±0.5% Package SOD-70 Mounting Type Through Hole

In conclusion, the KTY82/220,215 from NXP is a robust and precise temperature sensor that is suitable for a wide array of applications where accurate temperature monitoring is essential. Its durability, sensitivity, and low power consumption make it a valuable component in any temperature-sensitive system.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.1125
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9619 $51.0094
63+ $1.6098 $101.4174
97+ $1.5595 $151.2715
133+ $1.5092 $200.7236
172+ $1.4589 $250.9308
230+ $1.3080 $300.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess