EN
  • EN
  • DE
  • IT

KTY82/210,215

Part No KTY82/210,215
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description PTC Thermistors SENSOR TEMP TAPE-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series KTY82
Resistance 2.02 kOhms
Mounting Style PCB Mount
Termination Style SMD/SMT
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Current Rating 10 mA
Height 1.1 mm
Length 3 mm
Package / Case SOT-23-3
Temperature Coefficient 0.79 %/K
Type PTC
Width 1.4 mm
Brand NXP Semiconductors
Product Type PTC Thermistors
Standard Pack Qty 3000
Subcategory Thermistors
Ultra Librarian 3D Model Ultra Librarian KTY82/210,215 CAD Model

Description

The NXP KTY82/210,215 series represents a range of silicon temperature sensors designed for high accuracy and reliability in a wide variety of applications. These sensors are known for their excellent stability and consistency over time, making them a preferred choice for temperature measurement and control systems.

Key Features

  • High Accuracy: The KTY82/210,215 series sensors offer precise temperature readings with minimal deviation, ensuring accurate monitoring across their operational range.
  • Linear Output: These sensors provide a nearly linear output across a broad temperature range, simplifying the interface with analog and digital circuits.
  • Wide Temperature Range: The sensors are capable of operating over a temperature range of -55°C to +150°C, accommodating a variety of environments and applications.
  • Low Thermal Time Constant: The KTY82/210,215 sensors respond quickly to temperature changes, which is critical for dynamic temperature control systems.
  • Robust Design: The silicon-based construction offers excellent resistance to mechanical stress and is less susceptible to damage from vibration or thermal shock compared to other types of temperature sensors.

Applications

The versatility of the KTY82/210,215 series makes them suitable for a wide array of applications, including but not limited to:

  • Automotive temperature sensing
  • Industrial process control
  • Consumer electronics
  • Temperature compensation in electronic circuits
  • Appliance temperature monitoring

Technical Specifications

Parameter Value Temperature Range -55°C to +150°C Accuracy High Output Linear Package SOD70

With its robust design and high performance, the NXP KTY82/210,215 series is an excellent choice for engineers and designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0262 $51.3100
120+ $0.8421 $101.0520
185+ $0.8157 $150.9045
255+ $0.7894 $201.2970
330+ $0.7631 $251.8230
440+ $0.6842 $301.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,380 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess