EN
  • EN
  • DE

KTY13-6

Part No KTY13-6
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Resistance at 25°C 2 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194056-KTY13-6
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTY13-6 CAD Model

Description

The KTY13-6 is a high-precision temperature sensor from Infineon Technologies.

  • Applications: HVAC systems, automotive, and industrial automation
  • Features: Low temperature coefficient of resistance and a high accuracy of ±3%
  • Package: Compact SOT-23-3 package
  • Temperature Range: -50°C to 150°C
  • Resistance @ 25°C: 2kOhms
  • Benefits: Excellent stability and reliability over a wide temperature range

You May Also Be Interested in

Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess