EN
  • EN
  • DE
  • IT

CXK58256PM70L

Part No CXK58256PM70L
Manufacturer Sony
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226125-CXK58256PM70L
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK58256PM70L CAD Model

Description

The CXK58256PM-70L is a 32,768-word x 8-bit high-speed CMOS Static RAM (SRAM) manufactured by Sony. This type of SRAM is often used in applications requiring fast access times and low power consumption.

Applications

  • Cache memory in embedded systems
  • Buffer memory in communication devices
  • Program storage in microcontrollers
  • Data logging systems
  • Industrial control equipment

Features

  • High-Speed Access Time: 70ns access time for fast data retrieval and storage.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation, ideal for battery-powered applications.
  • 32K x 8-bit Organization: Provides 256 kilobits of storage capacity.
  • Wide Operating Voltage Range: Typically operates at 5V ± 10%.
  • TTL Compatible Inputs and Outputs: Allows easy interfacing with other TTL logic circuits.

Benefits

  • Fast Data Access: The 70ns access time enables quick read and write operations, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Simple Integration: TTL compatible I/O simplifies interfacing with existing systems.
  • Reliable Data Storage: CMOS technology provides reliable data retention.
  • Versatile Use: Suitable for a wide range of memory applications.

Additional Details

The CXK58256PM-70L typically comes in a 28-pin DIP (Dual In-line Package) or a surface-mount package. It requires a stable power supply for reliable operation. Decoupling capacitors should be placed close to the power supply pins to minimize noise. Data retention voltage is typically lower than the operating voltage. Always refer to the Sony datasheet for the exact data retention voltage specification.

Proper handling during assembly is crucial to prevent damage from electrostatic discharge (ESD). It's recommended to use ESD-safe handling procedures when working with this SRAM. Avoid exposing the device to excessive temperatures during soldering.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Conexant Systems
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess