EN
  • EN
  • DE

KTY81-110

Part No KTY81-110
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description Silicon temperature sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - PTC Thermistors
Manufacturer NXP
Win Source Part Number 291607-KTY81-110
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTY81-110 CAD Model

Description

The NXP KTY81-110 series represents a range of silicon temperature sensors designed for highly accurate and stable temperature measurement. These sensors are based on the principle that the resistance of silicon increases with temperature, a characteristic that can be accurately measured and converted into temperature readings.

The KTY81-110 sensors are especially known for their reliability and consistency over time, making them an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, and domestic appliances. Their small size and low thermal mass enable quick response to temperature changes, which is critical in dynamic temperature monitoring scenarios.

Key Features

  • Temperature Range: These sensors operate over a wide temperature range, making them versatile for various environments.
  • Accuracy: The KTY81-110 sensors provide high accuracy in temperature detection, ensuring precise control and measurement.
  • Stability: Long-term stability is one of the hallmarks of the KTY81 series, with minimal drift over the product's lifetime.
  • Linearity: The near-linear relationship between resistance and temperature simplifies the design of temperature measurement circuits.
  • Easy to Use: These sensors can be easily interfaced with most analog-to-digital converters (ADCs), making them simple to integrate into existing systems.

Applications

The versatility of the NXP KTY81-110 sensors allows them to be used in a diverse range of applications, including:

  • Temperature monitoring and control in industrial processes
  • Automotive engine and cabin temperature sensing
  • Temperature feedback for HVAC systems
  • Consumer electronics temperature management
  • Medical equipment where precise temperature monitoring is crucial

With their robust design and proven track record, the KTY81-110 series from NXP stands out as a reliable choice for designers and engineers looking to incorporate accurate temperature sensing into their projects.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1094
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $1.4980
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 105C SMD
Lowest to $0.3236
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.0885

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1397 $51.2865
95+ $1.0662 $101.2890
150+ $1.0295 $154.4250
210+ $0.9559 $200.7390
275+ $0.9192 $252.7800
340+ $0.8824 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess