EN
  • EN
  • DE

PRF21BC471QB2RA

Part No PRF21BC471QB2RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351725-PRF21BC471QB2RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BC471QB2RA CAD Model

Description

The PRF21BC471QB2RA is a fixed ceramic capacitor produced by Murata Electronics North America. It's designed for general-purpose applications requiring a stable and reliable capacitance value. These capacitors are commonly used in electronic circuits for decoupling, bypassing, filtering, and timing functions.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, digital cameras, and other portable devices for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for stable operation in potentially harsh environments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics for reliable performance under fluctuating temperature and voltage conditions.
  • Telecommunications: Incorporated in communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Used as filtering components in power supplies to reduce noise and ripple.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Reliability: Manufactured using high-quality materials and processes to ensure long-term reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise and Ripple: Filters out unwanted noise and ripple in power supply applications.
  • Increased Circuit Efficiency: Minimizes power dissipation due to low ESR.
  • Space Saving: Compact size allows for high-density mounting, reducing overall circuit board size.
  • Long-Term Reliability: Ensures reliable operation over an extended period.

Additional Details:

While specific electrical characteristics such as capacitance value, voltage rating, and temperature coefficient are defined in the PRF21BC471QB2RA capacitor's datasheet, it's crucial to consult this document for detailed information. The datasheet provides comprehensive details, including capacitance tolerance, operating temperature range, and other relevant parameters necessary for proper circuit design. The Murata PRF series is generally recognized for its reliability and stable performance in general-purpose applications.

You May Also Be Interested in

Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.1187
Murata Electronics North America
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
Murata Electronics North America
lead is not contained in the terminations
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
Murata Electronics North America
Lowest to $24.9480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess