EN
  • EN
  • DE

KMPC880ZP80

Part No KMPC880ZP80
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 80MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 80MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 357-BBGA
Case / Package 357-PBGA (25x25)
Family Name KMPC88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922503-KMPC880ZP80
Ultra Librarian 3D Model Ultra Librarian KMPC880ZP80 CAD Model

Description

The NXP KMPC880ZP80 is a robust and versatile microprocessor designed to cater to a wide range of applications that require high-performance computing and efficient power management. This product is a part of NXP's PowerQUICC series, which is renowned for its integration of advanced processing capabilities with enhanced communication features.

Key Features

  • CPU Core: The KMPC880ZP80 is equipped with a PowerPC 603e core that operates at a frequency of 80 MHz, delivering the computational power necessary for intensive processing tasks.
  • Integrated Communications: It boasts an array of communication options such as Ethernet, UART, and I2C interfaces, making it ideal for networking and serial communications.
  • Memory Management: With an integrated memory controller, it supports a variety of memory types including SDRAM, Flash, and SRAM, providing flexible memory solutions for different application requirements.
  • High-Speed Connectivity: The processor includes a PCI interface for high-speed connections to peripheral devices, enhancing system expandability and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the KMPC880ZP80 maintains a balance between performance and power usage, suitable for energy-sensitive applications.

Applications

The NXP KMPC880ZP80 is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control systems
  • Wireless infrastructure
  • Embedded computing platforms
  • Automotive control units

Reliability and Support

NXP is committed to providing long-term reliability and support for the KMPC880ZP80, ensuring that customers can integrate this processor into their products with confidence. The company offers comprehensive technical documentation, development tools, and software support to facilitate product development and speed up time-to-market.

In summary, the NXP KMPC880ZP80 is a powerful and efficient microprocessor that combines high-speed processing with a suite of communication features, making it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2823 $69.1292
9+ $14.1811 $127.6299
13+ $13.7376 $178.5888
18+ $13.2941 $239.2938
23+ $12.8517 $295.5891
31+ $11.5223 $357.1913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess