EN
  • EN
  • DE

KMPC870CVR133

Part No KMPC870CVR133
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 133MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 133MHz
Operating Temperature Range -40°C ~ 100°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name KMPC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922502-KMPC870CVR133
Ultra Librarian 3D Model Ultra Librarian KMPC870CVR133 CAD Model

Description

The NXP KMPC870CVR133 is a highly integrated microprocessor that serves as a cornerstone for a wide array of computing tasks in the embedded systems market. This product is designed to offer a balance of performance, power efficiency, and cost-effectiveness, making it ideal for applications in networking, automotive, and industrial environments.

Key Features

  • Core: The KMPC870CVR133 is built around the PowerQUICC™ architecture, which is based on the PowerPC® core. This core is renowned for its robust performance and is capable of handling complex computations with ease.
  • Clock Speed: Operating at a clock speed of 133MHz, it provides a well-balanced speed for various applications, ensuring that tasks are processed efficiently without unnecessary power consumption.
  • Connectivity: This microprocessor offers a variety of connectivity options, including integrated Ethernet controllers, which are essential for networking applications. Its versatile I/O options allow for easy integration into different system designs.
  • Memory Management: It comes with an advanced memory management unit (MMU) that supports both DDR and SDR SDRAM, providing flexibility in memory choices and helping to optimize system performance.

Applications

The KMPC870CVR133 is suited for a range of applications, particularly where reliable and consistent performance is a must. Its capabilities make it a prime choice for:

  • Networking equipment such as routers, switches, and firewalls.
  • Automotive control units where real-time processing is critical.
  • Industrial control systems that require a durable and long-lasting processor.
  • Embedded computing platforms that benefit from its compact size and power efficiency.

Reliability and Support

NXP is known for its commitment to quality and the KMPC870CVR133 is no exception. Customers can expect reliable operation over the product's lifespan, backed by NXP's comprehensive technical support. This ensures that designers and engineers can integrate the KMPC870CVR133 into their systems with confidence, knowing they have support from a leading semiconductor manufacturer.

Overall, the NXP KMPC870CVR133 is a versatile and reliable microprocessor that offers a blend of performance and efficiency, suitable for a wide variety of demanding applications in the embedded systems domain.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0868 $66.5208
13+ $9.0968 $118.2584
20+ $8.8127 $176.2540
28+ $8.5285 $238.7980
36+ $8.2444 $296.7984
47+ $7.3920 $347.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess