EN
  • EN
  • DE

VVZ40-16IO1

Part No VVZ40-16IO1
Manufacturer IXYS
Catalog TVS - Thyristors
Description RECT BRIDGE 3PH 34A 1600V KAMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr IXYS
Package Box
Product Status Active
Structure Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes 3 SCRs, 3 Diodes
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 34 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 65 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 320A, 340A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case KAMM
Base Product Number VVZ40
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 846940-VVZ40-16IO1
Ultra Librarian 3D Model Ultra Librarian VVZ40-16IO1 CAD Model

Description

The VVZ40-16IO1 is a module designed for thyristor applications and manufactured by IXYS.

  • Type: 3-Phase Bridge (3 SCRs, 3 Diodes)
  • Voltage Rating: 1.6kV
  • Maximum Gate Trigger Voltage: 1V
  • Maximum On-State Current: 34A
  • Non-Repetitive Surge Current (50Hz): 320A
  • Non-Repetitive Surge Current (60Hz): 340A
  • Mounting Type: Chassis Mount
  • Package: KAMM
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active
  • Standard Package: 5 pieces

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2366 $83.2366
2+ $68.2967 $136.5934
3+ $66.1624 $198.4872
4+ $64.0282 $256.1128
5+ $61.8939 $309.4695
6+ $55.4911 $332.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess