EN
  • EN
  • DE

KMPC8540PXAQFB

Part No KMPC8540PXAQFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.13um 1GHz 2.5V/3.3V 783-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (1), 10/100/1000 Mbps (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 784-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Win Source Part Number 789289-KMPC8540PXAQFB
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC8540
Introduction Date August 03, 2005
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC8540PXAQFB CAD Model

Description

The NXP KMPC8540PXAQFB is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC™ III family of products. This processor is designed to meet the rigorous demands of networking and communications infrastructure, as well as industrial and embedded applications.

Key Features

  • Core: Built around a high-performance e500 core, this processor is capable of delivering exceptional processing power, which makes it ideal for multitasking environments and compute-intensive applications.
  • Speed: The KMPC8540PXAQFB operates at a high clock speed, providing the necessary bandwidth and performance for data-intensive tasks.
  • Connectivity: With integrated support for multiple high-speed communication protocols, this processor ensures seamless data transfer and connectivity options for a wide range of applications.
  • Power Efficiency: Despite its robust performance capabilities, the KMPC8540PXAQFB maintains power efficiency, which is crucial for reducing operational costs and enabling the use in power-sensitive applications.
  • Security: The processor includes advanced security features to protect data and ensure secure transactions, which is essential for networking equipment and other applications where data integrity is paramount.

Applications

The versatility of the NXP KMPC8540PXAQFB allows it to be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and access points
  • Industrial control and automation systems
  • Wireless infrastructure and base stations
  • High-end imaging and video processing systems
  • Medical equipment requiring reliable and high-speed data processing

Reliability and Support

NXP is known for its commitment to quality and reliability, and the KMPC8540PXAQFB is no exception. It is designed to meet the high reliability standards required for industrial and mission-critical applications. Additionally, NXP provides comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this processor into their products successfully.

With its combination of performance, connectivity, and security features, the NXP KMPC8540PXAQFB is a formidable choice for system designers looking to leverage a processor with a proven track record of success in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2388 $76.9552
8+ $15.7854 $126.2832
12+ $15.2922 $183.5064
16+ $14.7990 $236.7840
21+ $14.3058 $300.4218
28+ $12.8263 $359.1364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess