EN
  • EN
  • DE

KMPC853TVR66A

Part No KMPC853TVR66A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 166MHZ 256BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 166MHz 256-PBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 166MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C (TA)
Package / Case 256-BBGA
Supplier Device Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, PCMCIA, SPI, TDM, UART
Base Product Number KMPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1229299-KMPC853TVR66A
Ultra Librarian 3D Model Ultra Librarian KMPC853TVR66A CAD Model

Description

The NXP KMPC853TVR66A is a high-performance, 32-bit PowerQUICC™ I microprocessor designed for embedded applications. This processor is based on the PowerPC 603e core and includes integrated communications capabilities, making it a versatile choice for networking and telecommunications equipment, as well as industrial control systems.

Key Features

  • Core: PowerPC 603e with a maximum frequency of 66 MHz, providing a balance between performance and power consumption.
  • Cache: Includes a 16 KB instruction cache and a 16 KB data cache, which helps to improve the overall speed and efficiency of the processor.
  • Memory Management: Integrated memory management unit (MMU) supporting both virtual and physical addressing.
  • Communications: Features a Communications Processor Module (CPM) for a wide range of communication protocols, including Ethernet, ATM, HDLC, and UART.
  • I/O Ports: Multiple I/O ports for flexible connectivity options, including support for PCI and local bus interfaces.
  • Power Management: Advanced power management features to minimize power consumption during idle or low-activity states.

Applications

The KMPC853TVR66A is designed to meet the needs of a wide array of applications. Its robust communications features make it ideal for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and signal processing
  • Industrial control systems requiring reliable and consistent performance

Performance and Reliability

With its PowerPC core, the KMPC853TVR66A delivers the processing power required for complex tasks while maintaining energy efficiency. The processor's reliability is suited for mission-critical applications where downtime is not an option. The integrated CPM allows for flexible and high-speed data handling, which is crucial for communication-intensive tasks.

Conclusion

In summary, the NXP KMPC853TVR66A is a powerful and reliable microprocessor that combines processing prowess with advanced communication capabilities. Its feature set is tailored for embedded systems where performance, connectivity, and efficiency are paramount. Whether deployed in networking, telecommunications, or industrial environments, the KMPC853TVR66A is engineered to drive technology forward.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess