EN
  • EN
  • DE

ISP1362BDFA

Part No ISP1362BDFA
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0, OTG 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tray
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0, OTG
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 002099-ISP1362BDFA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1362BDFA CAD Model

Description

NXP ISP1362BDFA USB Interface Device

The NXP ISP1362BDFA is a versatile, high-performance USB interface device that bridges USB communication between peripherals and an application processor or microcontroller. Designed to enable seamless connectivity for a wide range of applications, the ISP1362BDFA is an ideal solution for developers looking to integrate USB functionality into their embedded systems.

Key Features

  • USB 2.0 Compliance: The ISP1362BDFA adheres to the USB 2.0 specification, ensuring compatibility with a broad range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Dual Role Capabilities: This device can function as both a USB host and a USB peripheral, providing flexibility in how it can be implemented within a system.
  • Integrated Physical Layer (PHY): With an on-chip PHY, the ISP1362BDFA reduces the need for external components, simplifying design and reducing overall system cost.
  • Enhanced DMA Support: The inclusion of Direct Memory Access (DMA) support facilitates faster data transfers and reduces CPU overhead, which is critical for maintaining system performance.
  • Multiple Interface Options: The device supports both parallel and serial interfaces, allowing for easy integration with a variety of host processors.
  • OTG (On-The-Go) Support: The ISP1362BDFA is equipped with USB OTG capabilities, enabling direct communication between USB devices without the need for a PC host.

Applications

The ISP1362BDFA is suitable for a diverse range of applications, including:

  • Portable Devices
  • Printers and Scanners
  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

With its robust feature set and adherence to the USB 2.0 standard, the NXP ISP1362BDFA is a comprehensive solution for developers seeking to enhance their products with high-speed USB connectivity. Its ability to operate in dual roles, coupled with its integrated PHY and DMA support, makes it a highly adaptable and efficient choice for a wide array of USB-enabled devices.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess