EN
  • EN
  • DE

ICM7555ID/01,118

Part No ICM7555ID/01,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 3 V to 16 V
Operating Supply Current 180μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 119720-ICM7555ID/01,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ICM7555ID/01,118 CAD Model

Description

The ICM7555ID/01,118 is a 555-type timer integrated circuit (IC) from NXP Semiconductors. It is a general-purpose timer that can be used to create a variety of timing circuits, such as monostable multivibrators, astable multivibrators, and pulse-width modulators. It is a very popular timer IC and is used in a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Medical devices
  • Aerospace and defense applications

The ICM7555ID/01,118 is a very versatile IC and can be used to create a wide range of timing circuits. It is also very easy to use and can be configured with just a few external components.

Features

The ICM7555ID/01,118 has the following features:

  • Wide operating voltage range: 3V to 16V
  • Low power consumption: 180µA
  • Wide timing range: 1µs to 18 hours
  • Three operating modes: monostable, astable, and Schmitt trigger
  • Two trigger inputs: trigger and reset
  • One output pin: output

Applications

The ICM7555ID/01,118 can be used in a wide range of applications, including:

  • Pulse generators
  • Delay timers
  • One-shot timers
  • Frequency dividers
  • Schmitt triggers
  • Voltage-controlled oscillators
  • PWM controllers

Example circuits

Here are a few example circuits that use the ICM7555ID/01,118:

Monostable multivibrator

A monostable multivibrator is a circuit that produces a single pulse of a predetermined length when it is triggered. The following circuit shows a monostable multivibrator using the ICM7555ID/01,118:

Monostable multivibrator circuit
Monostable multivibrator circuit

 

The output pulse width of the circuit is determined by the values of the capacitor (C1) and resistor (R1). The pulse width can be calculated using the following formula:

Pulse width = 1.1 * R1 * C1

Astable multivibrator

An astable multivibrator is a circuit that produces a continuous train of pulses. The following circuit shows an astable multivibrator using the ICM7555ID/01,118:

Astable multivibrator circuit
Astable multivibrator circuit

 

The frequency and duty cycle of the output pulses are determined by the values of the resistors (R1 and R2) and capacitor (C1). The frequency can be calculated using the following formula:

Frequency = 1.1 / (R1 + 2 * R2) * C1

The duty cycle can be calculated using the following formula:

Duty cycle = R1 / (R1 + 2 * R2)

PWM controller

A PWM controller is a circuit that generates a pulse-width modulated (PWM) signal. A PWM signal is a digital signal that consists of a series of pulses of varying width. The width of each pulse determines the amount of power that is delivered to the load.

The following circuit shows a simple PWM controller using the ICM7555ID/01,118:

 

The frequency and duty cycle of the PWM signal are determined by the values of the resistors (R1 and R2) and capacitor (C1). The frequency can be calculated using the same formula as for the astable multivibrator. The duty cycle can be adjusted by varying the value of the potentiometer (P1).

Conclusion

The ICM7555ID/01,118 is a very versatile and easy-to-use timer IC. It can be used to create a wide range of timing circuits, from simple monostable multivibrators to complex PWM controllers.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess