EN
  • EN
  • DE

2SC2412K T146U

Part No 2SC2412K T146U
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815215-2SC2412K T146U
Ultra Librarian 3D Model Ultra Librarian 2SC2412K T146U CAD Model

Description

The 2SC2412K T146U is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for low noise amplifier applications and high-frequency switching circuits. This transistor offers a high current gain and low noise figure, making it suitable for sensitive signal amplification and high-speed switching.

Applications

  • Low noise amplifiers (LNAs)
  • High-frequency amplifier circuits
  • Oscillators
  • Mixers
  • High-speed switching circuits

Features

  • NPN Silicon Epitaxial Transistor
  • Low noise figure
  • High current gain (hFE)
  • High transition frequency (fT)
  • Small package size

Benefits

  • Excellent signal amplification with minimal added noise.
  • Effective performance in high-frequency applications due to its high transition frequency.
  • Compact design allows for integration into small electronic devices.
  • Reliable operation in sensitive signal environments.
  • Suitable for various wireless and communication devices.

Additional Details

The 2SC2412K T146U is characterized by its low noise figure, which is crucial for preamplifiers in radio receivers and other sensitive signal applications. Its high transition frequency allows it to operate effectively at higher frequencies. The datasheet provides details on its electrical characteristics, including noise figure, gain-bandwidth product, and collector capacitance. The T146U suffix may indicate specific testing or binning criteria applied during production. Proper biasing is essential to achieve optimal low-noise performance. The transistor's small package size makes it suitable for surface-mount assembly in compact devices.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess