EN
  • EN
  • DE

HF4008BT

Part No HF4008BT
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063795-HF4008BT
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF4008BT CAD Model

Description

NXP HF4008BT - High-Efficiency Power Solution

The NXP HF4008BT is a cutting-edge power management integrated circuit (PMIC) designed for a wide range of applications that demand high efficiency and reliability. This versatile IC is engineered to cater to the needs of modern electronic devices, providing a compact and efficient power solution. With its advanced technology, the HF4008BT ensures optimal performance, making it an ideal choice for designers looking to enhance their products with a robust power management system.

Key Features:

  • High Efficiency: The HF4008BT is built to maximize power efficiency, which helps in reducing heat generation and improving the overall lifespan of the device it powers.
  • Versatile Voltage Range: It supports a wide input voltage range, making it suitable for various applications, from industrial to consumer electronics.
  • Integrated MOSFETs: This PMIC includes built-in MOSFETs, which simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Protection: The device features thermal shutdown protection to safeguard against overheating, ensuring reliable operation under different environmental conditions.
  • Multiple Output Configurations: The HF4008BT provides flexibility in output configurations, which allows designers to tailor the power supply according to specific requirements.

Applications:

The NXP HF4008BT is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home systems
  • Automotive electronics
  • Industrial control modules
  • Networking and telecommunications equipment

Quality and Reliability:

As with all NXP products, the HF4008BT is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of today's electronic devices. Its reliability is backed by NXP's reputation in the semiconductor industry as a leading provider of innovative and robust solutions.

Whether you are designing a battery-powered handheld gadget or a high-performance industrial system, the NXP HF4008BT offers a power management solution that can help achieve a competitive edge in both performance and size.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess