EN
  • EN
  • DE

HEF4521BP

Part No HEF4521BP
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC FREQ DIVIDER 24STG 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 204759-HEF4521BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4521BP CAD Model

Description

The HEF4521BP is a high-quality integrated circuit from NXP Semiconductors, designed to serve as both a 24-stage frequency divider and an oscillator. This versatile component is part of the HEF4000 family, which is well-known for its reliable CMOS technology, ensuring low power consumption and a wide operating voltage range.

Key Features

  • Frequency Divider: The device can be configured to divide an input frequency by any number from 2 to 224, offering exceptional flexibility for a variety of applications.
  • Oscillator Configuration: With an external resistor and capacitor, the HEF4521BP can form an RC oscillator, providing a stable timing element for electronic circuits.
  • Wide Voltage Range: It operates over a recommended voltage range of 3V to 15V, making it suitable for use in both TTL and CMOS technologies.
  • Low Power Consumption: The CMOS technology ensures that the HEF4521BP has a very low static power consumption, as well as a reduced power consumption under dynamic operation.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HEF4521BP with excellent noise immunity, a crucial factor for stable operation in electronic devices.

Applications

The HEF4521BP is ideal for use in a wide range of applications that require precise timing and frequency control. These include:

  • Timing circuits
  • Frequency dividers
  • Time-delay circuits
  • Sequential systems
  • Interface with microprocessors

Product Packaging and Quality

The HEF4521BP comes in a 16-lead Dual In-line Package (DIP), which is suitable for through-hole mounting, making it easy to integrate into various types of electronic assemblies. NXP Semiconductors is committed to delivering high-quality products, and the HEF4521BP is no exception, manufactured under stringent quality control standards to ensure performance and reliability for critical applications.

Conclusion

Overall, the HEF4521BP from NXP is a robust and versatile component that can meet the needs of complex digital systems requiring reliable frequency division or timing solutions. Its ease of use, combined with the reputation of NXP for producing durable and consistent semiconductors, makes it an excellent choice for designers and engineers looking to create efficient and reliable electronic products.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess