EN
  • EN
  • DE

HEF4094BT

Part No HEF4094BT
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC REGISTER BUS 8STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 094795-HEF4094BT
Family Name HEF4094B
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4094BT CAD Model

Description

NXP HEF4094BT 8-stage Shift-and-Store Bus Register

The NXP HEF4094BT is a high-performance, 8-stage shift-and-store bus register designed to provide efficient serial-to-parallel data conversion with storage. Integrated into a compact SO16 package, this versatile IC is perfect for applications that require the acquisition and manipulation of serial data before interfacing with parallel input devices or microcontrollers.

This device operates on a wide voltage range from 3 V to 15 V, making it suitable for various digital logic applications. The HEF4094BT is a part of the HEF4000 family, well-known for its robustness and compatibility with industry-standard requirements.

The IC features a serial input (DS), eight parallel outputs (Q0 to Q7), a shift register clock input (CP), and a storage register clock input (STROBE). The shift register and storage register have separate clocks, which allows for flexibility in control and timing of data capture and transfer.

One of the key functionalities of the HEF4094BT is its ability to transfer data from the shift register to the storage register on a positive-going transition of the STROBE input. Data in the storage register appears at the outputs whenever the output-enable input (OE) is LOW. When OE is HIGH, the outputs are in a high-impedance OFF-state, which is particularly useful in bus-oriented applications.

The versatility of the HEF4094BT makes it an excellent choice for a wide range of applications, such as:

  • Serial-to-parallel data conversion
  • Control systems
  • LED displays and indicators
  • Data routing
  • Interface circuitry
  • Signal processing

With its capability to interface with microprocessors and its ease of use in expanding input/output lines, the HEF4094BT is a practical component for designers looking to optimize their digital circuit designs.

The NXP HEF4094BT is not only functional but also reliable, offering static protection and latch-up performance that meets or exceeds 100 mA per JESD78, ensuring the device's integrity during adverse conditions.

Overall, the HEF4094BT from NXP is a versatile and reliable choice for designers who require a high-quality shift-and-store bus register for their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
700+ $0.1436 $100.5200
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1242 $250.2630
2,515+ $0.1194 $300.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess