EN
  • EN
  • DE

HEF4059BP,652

Part No HEF4059BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC PROG DIV-BY-COUNTER 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP
Manufacturer NXP
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-DIP
Family Name HEF40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 954-HEF4059BP652, 933507930652, HEF4059BP652, HEF4059BPN, HEF4059BPN-ND
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920164-HEF4059BP,652
Ultra Librarian 3D Model Ultra Librarian HEF4059BP,652 CAD Model

Description

The HEF4059BP,652 is a versatile integrated circuit (IC) from NXP Semiconductors, designed to function as a programmable divide-by-n counter. This precision IC is part of the HEF4000 family, which is well-known for its robustness and reliability in a wide range of digital applications.

Key Features

  • Programmable Division Factor: The HEF4059BP,652 allows users to set a custom division factor, making it suitable for various timing and frequency division applications.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating different levels of power supplies and ensuring compatibility with other logic families.
  • High Noise Immunity: The IC is designed with a high noise immunity, which is essential for stable operation in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, making it ideal for battery-operated devices.
  • Multiple Package Options: Available in different package types, the HEF4059BP,652 can be chosen in a form factor that best fits the application's space requirements.

Applications

The HEF4059BP,652 is suited for a variety of digital applications, including:

  • Frequency division and timing circuits
  • Time delay generation
  • Counter and timer devices
  • Clock generation circuits
  • Sequential logic systems

Technical Specifications

With its fully static operation, the HEF4059BP,652 is a reliable choice for systems that require a stable and adjustable frequency divider. The device features a binary-coded decimal (BCD) counter, which can be programmed to divide by any number up to 9999 (or 2^12-1 in binary mode). It also includes an oscillator buffer and can be cascaded with additional counters for even larger division ratios.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4059BP,652 is manufactured under stringent quality control standards, ensuring that each IC meets the rigorous requirements of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess