EN
  • EN
  • DE

HEF4049BP,652

Part No HEF4049BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel - 16-DIP
Manufacturer NXP
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name HEF40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 933277650652, HEF4049BPN, 954-HEF4049BP652, HEF4049BP652-CHP, 568-1686-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920163-HEF4049BP,652
Ultra Librarian 3D Model Ultra Librarian HEF4049BP,652 CAD Model

Description

Product Overview: HEF4049BP,652 - NXP Semiconductors

The HEF4049BP,652 is a high-grade integrated circuit from NXP Semiconductors, renowned for its reliability and versatility. This particular chip is part of the 4000 series CMOS family and serves as a hex inverting buffer/converter. It is designed to interface with high-voltage devices and is capable of converting digital signals from CMOS to TTL levels and vice versa.

Key Features

  • Voltage Range: The device operates over a wide voltage range, typically from 3V to 15V, making it suitable for a variety of applications and compatible with other logic families.
  • Hex Inverter: With six inverting buffers, the HEF4049BP,652 can handle multiple signal conversions simultaneously, providing flexibility in circuit design.
  • High Sink Current: It can provide a high sink current capability which is beneficial for driving LEDs or other display elements.
  • Low Power Consumption: As a CMOS device, it has a low power consumption, which is critical for battery-operated and energy-efficient designs.

Applications

The HEF4049BP,652 is widely used in various electronic circuits and systems due to its ability to perform logic level conversion and its high sink current capability. Typical applications include:

  • Logic level conversion for interfacing different logic families
  • Driving power transistors or relays
  • Signal buffering in digital circuits
  • Waveform generation
  • Complex logic circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4049BP,652 undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This commitment to quality makes the HEF4049BP,652 an ideal choice for critical applications where consistent operation is essential.

Package and Environmental Compliance

The HEF4049BP,652 comes in a DIP (Dual In-line Package) form, which is easy to handle and suitable for through-hole mounting techniques. NXP ensures that their products comply with environmental regulations, and the HEF4049BP,652 is no exception, adhering to RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials in electronic equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,252 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess