EN
  • EN
  • DE

MAX4390UK

Part No MAX4390UK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703795-MAX4390UK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4390UK CAD Model

Description

Maxim Integrated's MAX4390UK: Ultra-Small, Low-Cost, Single-Supply Op-Amp

The MAX4390UK from Maxim Integrated is a high-performance operational amplifier (op-amp) designed to offer a blend of features that make it ideal for a wide range of applications. This single-supply op-amp is notable for its ultra-small SOT23 package, making it an excellent choice for space-constrained applications where performance cannot be compromised.

Key Features:

  • Single-Supply Operation: The MAX4390UK operates from a single +2.7V to +5.5V supply, making it suitable for battery-operated devices and systems that require a streamlined power architecture.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this op-amp features a quiescent current of just 1mA, helping to extend battery life and reduce overall power consumption.
  • High Output Drive: Despite its low power usage, the MAX4390UK can drive 100mA output current, allowing it to handle a range of loads with ease.
  • Rail-to-Rail Outputs: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage systems.
  • Fast Settling Time: It boasts a fast settling time, making it suitable for applications that require quick response times, such as data acquisition systems.

Applications:

The versatility of the MAX4390UK makes it suitable for a diverse array of applications, including:

  • Portable Instrumentation
  • Data Conversion
  • Audio Processing
  • Active Filters
  • Sensor Interfaces
  • Battery-Powered Devices

Conclusion:

Maxim Integrated's MAX4390UK operational amplifier is a compact, efficient, and robust solution for designers looking to optimize their circuit designs. Its combination of low power consumption, high output drive capability, and fast settling time, all within a tiny footprint, make it an attractive option for a wide range of electronic applications. Whether for professional-grade audio equipment, portable devices, or industrial sensors, the MAX4390UK brings performance and practicality to the table.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess