EN
  • EN
  • DE

HEF4024BP

Part No HEF4024BP
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 7STAGE BINARY COUNTER 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 204744-HEF4024BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4024BP CAD Model

Description

NXP HEF4024BP 7-stage Binary Counter

The NXP HEF4024BP is a robust, high-performance 7-stage binary ripple counter that is part of NXP's acclaimed High-Efficiency (HEF) series of integrated circuits. This versatile and reliable component is designed to handle a wide array of counting applications in both industrial and consumer electronic products.

Constructed using silicon gate CMOS technology, the HEF4024BP ensures low power consumption and a broad operating voltage range, making it suitable for battery-operated devices. The device operates over a recommended voltage range of 3V to 15V, providing ample flexibility for various circuit designs. Its static operation guarantees stability in all states, ensuring accurate counting without the need for continuous clocking.

The counter advances on the negative-going transition of the clock input, which is a standard feature for counters of this kind. Each of the seven stages in the binary counter is accessible for individual use, as the outputs are available from each stage. This feature allows for the creation of custom timing configurations that can be tailored to specific application requirements.

The HEF4024BP is equipped with a reset function that allows the user to clear the counter, setting all outputs low, by applying a high voltage level to the reset input. This asynchronous master reset enhances the flexibility and control of the counting operation.

The device is encapsulated in a 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into various circuit boards. The HEF4024BP's symmetrical output impedance, high noise immunity, and low power dissipation make it a reliable choice for designing timers, frequency dividers, and other sequential logic applications.

In conclusion, the NXP HEF4024BP is a high-quality, versatile binary counter that offers designers the reliability and performance necessary to meet the demands of a wide range of counting applications. Its compatibility with other CMOS or TTL logic families, combined with its low power requirements and flexible voltage operation, makes it an excellent choice for your digital counting needs.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess