Products specifications Report Issue?

Color Green
Connector Type Terminal Block
Contact Material Copper
Contact Plating Tin
Current 10 A
Current Rating 10 A
Depth 9.2 mm
Flammability Rating UL94 V-0
Gender Male
Housing Color Green
Housing Material Thermoplastic
Lead Free Yes
Length 11.9 mm
Material Nylon
Maximum Operating Temperature 115 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 3
Number of Levels 1
Number of Positions 3
Number of Positions Per Level 3
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 3.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage 300 V
Voltage Rating 300 V
Width 9.2 mm
Win Source Part Number 1006183-20020110-C031A01LF
Categories Terminal Blocks
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20020110-C031A01LF CAD Model

Description

The 20020110-C031A01LF is a three-position terminal block manufactured by Amphenol. It's designed to facilitate secure and organized wire-to-board connections in a variety of electronic applications. This specific model is ideal for low-voltage power and signal distribution where multiple connections are required.

Applications:

  • Industrial control systems
  • Power distribution units
  • Building automation systems
  • Security systems
  • Instrumentation and measurement equipment

Features:

  • Number of Positions: 3
  • Pitch: The spacing between the terminals, critical for wire management and compatibility. (Specific value needs to be confirmed via datasheet)
  • Wire Gauge Accommodation: Accepts a range of wire sizes. (Specific range needs to be confirmed via datasheet)
  • Termination Type: Screw clamp mechanism for robust and reliable wire retention.
  • Voltage Rating: Maximum allowable voltage for safe operation. (Specific value needs to be confirmed via datasheet)
  • Current Rating: Maximum allowable current flow per terminal. (Specific value needs to be confirmed via datasheet)
  • Housing Material: Typically made of durable, flame-retardant plastic.
  • Compliance: RoHS compliant, ensuring environmental safety.

Benefits:

  • Reliable Connections: The screw clamp ensures a secure and lasting electrical connection, minimizing the risk of loose wires and signal disruptions.
  • Ease of Installation: Wires can be easily inserted and secured with a screwdriver, simplifying the wiring process.
  • Organized Wiring: Provides a clean and structured method for connecting multiple wires to a PCB.
  • Safety: Provides insulation and protection against accidental contact with live wires.
  • Environmental Compliance: RoHS compliance demonstrates commitment to environmental responsibility.

Additional Details:

The Amphenol 20020110 series of terminal blocks are designed for robust performance and ease of use. The specific pitch, wire gauge, voltage, and current ratings are essential parameters to consider when selecting the appropriate terminal block for a given application. These details are typically found in the product datasheet.

The screw clamp termination method offers a reliable and vibration-resistant connection. The three-position configuration allows for easy distribution of power or signals to multiple circuits. These terminal blocks are commonly used in various industrial and commercial applications where dependable wire-to-board connectivity is essential.

You May Also Be Interested in

Amphenol FCI
TERM BLOCK PLUG 20POS STR 3.5MM
Need more? Email Us
ECAD model for VW20103000J0G
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1579050000
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
Eaton Bussmann
PWR FEED THRU BLK 6POS 115A 300V
Need more? Email Us
ECAD model for C7021-06N
Molex, LLC
PCB TERM BLK 3.5MM 14 POLE STRAG
Need more? Email Us
ECAD model for 39357-0014
Molex, LLC
LOW PROFILE 5.08 11 ASY
Need more? Email Us
ECAD model for 39880-0311
Pololu Corporation
TERM BLOCK 7P 0.1" SIDE ENT
Need more? Email Us
ECAD model for 2496
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention