EN
  • EN
  • DE

HEF4015BP

Part No HEF4015BP
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Dual 4-bit static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179799-HEF4015BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4015BP CAD Model

Description

The NXP HEF4015BP is a high-quality integrated circuit that serves as a dual 4-stage static shift register. This versatile component is designed for use in a wide range of electronic applications, including data storage, data transfer, and signal processing. Manufactured by NXP Semiconductors, a leader in the industry, the HEF4015BP offers reliability and performance that engineers and designers can trust.

Key Features

  • Logic Family: HEF4000B
  • Operation Mode: Dual 4-stage Shift Register
  • Supply Voltage Range: 3V to 15V
  • Package: DIP-16 (Dual In-line Package)
  • Pin Count: 16 pins for easy PCB layout
  • Temperature Range: -40°C to +85°C for robust performance in diverse environments

Functional Description

The HEF4015BP consists of two identical, independent, 4-stage serial-input/parallel-output registers. Each register has two clock inputs (CP0 and CP1), a direct overriding clear (CD), a serial input (D), and four parallel outputs (Q0 to Q3). The clocks are negative-edge triggered, meaning data is transferred from the serial input to the register on the falling edge of the clock pulse. The overriding clear input can be used to reset the register to the all-zero state.

Applications

Thanks to its flexible design and wide operating voltage range, the HEF4015BP is suitable for a variety of applications. It is commonly used in:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Counters and dividers
  • Multi-stage noise filters

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The HEF4015BP is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Additionally, NXP provides extensive technical support and documentation, making the integration of the HEF4015BP into your projects as seamless as possible.

You May Also Be Interested in

Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess