EN
  • EN
  • DE

HEF40106BT+652

Part No HEF40106BT+652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIGGER HEX 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 15 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 204739-HEF40106BT+652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40106BT+652 CAD Model

Description

The HEF40106BT+652 is a robust, high-performance hex inverting Schmitt trigger chip designed by NXP Semiconductors. This integrated circuit (IC) is part of NXP's HEF4000 family, known for their reliable and versatile CMOS technology. The device is particularly suitable for wave and pulse shaping applications, with its ability to provide noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Multiple Triggers: Contains six independent Schmitt triggers, providing flexibility in application design.
  • Wide Voltage Range: Supports a wide supply voltage range from 3V to 15V, making it adaptable to various operating conditions and compatible with other logic families.
  • High Noise Immunity: Possesses inherent hysteresis which provides enhanced noise immunity and stable outputs.
  • Low Power Consumption: Benefits from CMOS low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Standardized Symmetrical Output Characteristics: Offers consistent and predictable output characteristics for reliable performance.
  • ESD Protection: Includes electrostatic discharge protection for increased durability and longevity of the device.
  • Surface-Mount Package: Comes in an SO-14 (small outline package) which is suitable for automated surface-mount assembly processes.

Applications

The HEF40106BT+652 is widely used in a variety of electronic circuits. Its applications include, but are not limited to:

  • Signal conditioning
  • Debouncing circuits for switches and relays
  • Oscillator circuits
  • Logic level conversion
  • Square wave and pulse generation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3V to 15V
Input Voltage (VI) -0.5V to VCC+0.5V
Temperature Range -40°C to +125°C
Package Type SO-14

Overall, the NXP HEF40106BT+652 is a versatile and reliable component for designers looking to implement Schmitt triggers in their digital logic circuits, offering consistent performance and integration ease.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2947 $50.0990
365+ $0.2761 $100.7765
565+ $0.2668 $150.7420
810+ $0.2481 $200.9610
1,050+ $0.2388 $250.7400
1,310+ $0.2295 $300.6450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,740 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess