The NXP GTL2014PW,112 is a high-performance, low-voltage 4-bit bidirectional translating transceiver designed for interfacing between 5V and 3.3V or 2.5V logic levels. This versatile component is part of NXP's advanced interface logic family, ensuring seamless communication between mismatched voltage systems in a wide range of applications.
Key Features
- Voltage Translation: Provides bidirectional voltage translation without the need for a direction pin, simplifying design and reducing board complexity.
- Compatibility: Compatible with various standards, such as LVTTL, LVCMOS, GTL, GTL+, and CTT, making it ideal for multi-voltage systems.
- Power Efficiency: Low standby current consumption and operational power draw contribute to energy-efficient designs.
- Performance: High-speed data transfer capabilities with minimal propagation delay, ensuring reliable and fast communication between devices.
- Bus Hold: Integrated bus hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors, saving space and cost.
- Package: Available in a TSSOP14 package, it offers a compact footprint suitable for space-constrained applications.
Applications
The GTL2014PW,112 is designed for use in a variety of applications where logic signal levels need to be translated, such as:
- Motherboards and servers
- Embedded systems
- Telecommunications
- Data communication equipment
- Portable and battery-powered electronics
Technical Specifications
| Attribute |
Value |
| Supply Voltage Range |
2.3V to 3.6V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
TSSOP14 |
| Mounting Type |
Surface Mount |
With its robust design and versatile functionality, the NXP GTL2014PW,112 is the ideal solution for designers looking to bridge the gap between different logic levels while maintaining signal integrity and system reliability.