EN
  • EN
  • DE

GTL2012DC

Part No GTL2012DC
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description 2-bit LVTTL to GTL transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178047-GTL2012DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2012DC CAD Model

Description

Overview of NXP GTL2012DC Level Translator

The NXP GTL2012DC is a high-performance, bi-directional level translator designed for facilitating communication between devices operating at different voltage levels. This integrated circuit is part of NXP's advanced interface logic portfolio and is particularly suitable for applications that require voltage level translation from a lower voltage domain to a higher voltage domain and vice versa.

Key Features

  • Wide Voltage Range: The GTL2012DC supports voltage levels from 0.8V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it versatile for interfacing between various low-voltage and standard-voltage devices.
  • High-Speed Operation: With its capability to support data rates up to 52 Mbps, the GTL2012DC is suitable for high-speed applications that demand quick data transfer between different voltage domains.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which helps in reducing the overall power budget of systems it is integrated into.
  • Flow-Through Design: The pinout of the GTL2012DC is optimized for PCB layout, with a flow-through design that simplifies the routing of signal traces and reduces signal distortion.
  • ESD Protection: It incorporates robust Electrostatic Discharge (ESD) protection circuits, ensuring the device's resilience against static electricity damages.

Applications

The GTL2012DC is ideal for a broad range of applications that require level translation, including:

  • Mobile and handheld devices
  • Computing and data storage systems
  • Consumer electronics
  • Communication infrastructure
  • Industrial control interfaces

Product Specifications

The GTL2012DC comes in a compact, leadless DHVQFN14 package, which is not only space-saving but also offers excellent thermal performance. It features two-bit non-preferential direction sensing, which allows for bidirectional voltage level translation without the need for a direction control signal. Furthermore, the device is fully specified over the -40°C to +125°C temperature range, ensuring reliability across various environmental conditions.

In conclusion, the NXP GTL2012DC level translator is an efficient solution for modern electronic systems requiring reliable and flexible voltage level translation. Its combination of high-speed operation, low power consumption, and design for ease of use makes it an excellent choice for designers looking to bridge the gap between different logic levels in their applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess