EN
  • EN
  • DE

U641B

Part No U641B
Manufacturer Atmel
Catalog Electronic Wholesale
Description INTERVAL AND WIPE/WASH WIPER CONTROL IC WITH DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1275408-U641B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U641B CAD Model

Description

The U641B, produced by Atmel (now Microchip Technology), is an integrated circuit primarily designed for automotive applications, specifically as a lamp driver for rear combination lamps and other lighting functions. It's designed for robust performance and reliability in harsh automotive environments.

Applications

  • Rear combination lamps in automobiles (brake lights, turn signals, tail lights).
  • Automotive lighting control.
  • General purpose lamp driver applications.

Features

  • Multiple independent lamp drivers.
  • Diagnostic functions for open-load and short-circuit detection.
  • Overvoltage and overtemperature protection.
  • Low quiescent current.
  • Serial interface for control and diagnostics.
  • PWM control for lamp dimming.

Benefits

  • Increased safety through reliable lamp control and diagnostics.
  • Reduced system complexity and component count.
  • Improved energy efficiency through low quiescent current.
  • Enhanced system reliability with comprehensive protection features.
  • Flexible control and diagnostics via serial interface.
  • Smooth lamp dimming with PWM control.

Additional Details

The U641B is typically packaged in a multi-pin power package designed for efficient heat dissipation. The specific number of lamp drivers and the supported lamp current vary depending on the specific version of the device. The serial interface is typically SPI or a similar protocol. Consult the Microchip Technology datasheet for detailed electrical characteristics, pinout diagrams, and application examples. The datasheet provides detailed information on the diagnostic functions and error reporting. Proper layout techniques are essential for minimizing EMI and ensuring reliable operation in the harsh automotive environment. The U641B is a robust and reliable lamp driver designed to meet the demanding requirements of automotive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess