EN
  • EN
  • DE

MCP6291-E/P

Part No MCP6291-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 1mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6291
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6291-E/P-NDR
Standard Package 60
Win Source Part Number 1204789-MCP6291-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6291-E/P CAD Model

Description

Microchip Technology MCP6291-E/P Operational Amplifier

The MCP6291-E/P is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility for a wide range of electronic applications. This op-amp is a single-channel device that features a rail-to-rail input and output operation, which enables it to handle a broad range of input signals and provide maximum dynamic range at the output.

With a gain bandwidth product of 10 MHz and a low typical quiescent current of just 1.0 mA, the MCP6291-E/P is optimized for low-power applications that require moderate bandwidth. This makes it an ideal choice for battery-powered devices, portable instrumentation, and any application where energy efficiency is a priority. Additionally, its extended temperature range ensures reliable performance in demanding environments.

The MCP6291-E/P is presented in a PDIP-8 package, which is a dual in-line package that is easy to handle and integrate into various circuit designs. Its industry-standard pin configuration allows for drop-in replacements and upgrades for existing systems with minimal redesign required.

Key features of the MCP6291-E/P include:

  • Rail-to-rail input and output swing
  • Gain bandwidth product of 10 MHz
  • Phase margin of 60 degrees and gain margin of 12 dB
  • Low quiescent current of 1.0 mA (typical)
  • Supply voltage range from 2.4V to 5.5V
  • Extended temperature range from -40°C to +125°C
  • ESD protection of 4 kV HBM (Human Body Model)
  • RoHS compliant and lead-free packaging

Whether you're designing an audio amplifier, a sensor interface, or a precision control system, the MCP6291-E/P offers the right balance of performance and power consumption. Its robust design and comprehensive features make it a go-to op-amp for engineers looking to enhance the efficiency and reliability of their electronic projects.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or consult the MCP6291-E/P datasheet.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2120 $50.8760
56+ $1.8150 $101.6400
86+ $1.7583 $151.2138
118+ $1.7015 $200.7770
152+ $1.6448 $250.0096
204+ $1.4747 $300.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess