EN
  • EN
  • DE

GTL2010PW

Part No GTL2010PW
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 10BIT BI-DIREC 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 10
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 269941-GTL2010PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name GTL2010
Introduction Date April 05, 1999
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian GTL2010PW CAD Model

Description

NXP GTL2010PW: Advanced Level Translator

The NXP GTL2010PW is a high-performance, 10-bit level translator designed for bidirectional voltage translation between 1.0V to 3.6V and 1.8V to 5.5V. It is a part of the GTL2000 series, which is tailored to provide seamless communication between devices operating at different voltage levels. This makes the GTL2010PW an ideal choice for interfacing low-voltage components with standard logic level devices in mixed voltage systems.

Enclosed in a TSSOP20 package, the GTL2010PW offers a compact solution for space-constrained applications. Its design is optimized for low ON-state resistance, allowing for minimal signal distortion and high-speed operation, which is crucial for modern digital interfaces. The device supports hot-insertion and power-off protection, ensuring that the system remains stable and protected during dynamic changes such as board insertion or power transitions.

The GTL2010PW features a bus-hold circuitry on all inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. This integrated feature simplifies board design and reduces component count, leading to cost savings and enhanced reliability.

Key highlights of the GTL2010PW include:

  • 10-bit bidirectional level translation
  • Compatibility with GTL, GTL+, LVTTL, and TTL signal levels
  • Wide voltage range (Vref(A): 1.0V to 3.6V, Vref(B): 1.8V to 5.5V)
  • Low ON-state resistance for high-speed operation
  • Bus-hold on all data inputs
  • Power-off protection
  • Hot-insertion capability
  • Latch-up performance exceeds 100mA per JESD 78 Class II Level B
  • ESD protection exceeds JESD 22

With its robust feature set, the NXP GTL2010PW is particularly well-suited for interfacing with microprocessors, microcontrollers, and FPGAs in a wide range of applications, including mobile devices, computing, consumer electronics, and automotive systems. Its versatile nature ensures that it can be integrated into a variety of designs, providing a reliable solution for voltage level translation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess