EN
  • EN
  • DE

GTL2002D/DG+118

Part No GTL2002D/DG+118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer NXP
Win Source Part Number 269937-GTL2002D/DG+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2002D/DG+118 CAD Model

Description

NXP GTL2002D/DG+118 General Purpose Translator

The NXP GTL2002D/DG+118 is a versatile, high-performance general-purpose translator designed to address the needs of multi-voltage systems with bidirectional translation capabilities. This translator device is part of NXP's advanced interface logic family, offering a flexible and efficient solution for voltage level translation applications where the data direction is not predetermined.

Key Features

  • Bi-directional Translation: The GTL2002D/DG+118 can translate signals bidirectionally between two different voltage domains, which is essential for systems where the direction of data flow can change dynamically.
  • Voltage Range: This device supports a wide voltage range, making it suitable for interfacing between low-voltage 1.0V to 3.6V and higher-voltage 1.8V to 5.5V logic levels.
  • Low Standby Current: Designed with power efficiency in mind, it features a low standby current, which is beneficial for battery-powered applications.
  • High-Speed Operation: The GTL2002D/DG+118 is capable of high-speed operation, allowing for fast data transfer rates that are necessary in modern digital communication systems.

Applications

The GTL2002D/DG+118 is ideal for a range of applications, including but not limited to:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Consumer Electronics
  • Industrial Control Systems
  • Embedded Systems

Product Specifications

  • Package: The device comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance across diverse environmental conditions.
  • Compliance: The GTL2002D/DG+118 is compliant with the relevant industry standards, ensuring compatibility and interoperability with a wide range of components and systems.

In summary, the NXP GTL2002D/DG+118 general-purpose translator is a robust and flexible solution for systems requiring reliable voltage level translation. Its bidirectional capabilities, wide voltage range support, and high-speed operation make it an excellent choice for designers looking to bridge different logic levels in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1423 $62.8265
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8790 $232.9350
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess