EN
  • EN
  • DE

GTL1655DGG

Part No GTL1655DGG
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX BUS 16BIT 3-3.6V TSSOP64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 269935-GTL1655DGG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL1655DGG CAD Model

Description

Product Overview: NXP GTL1655DGG

The NXP GTL1655DGG is a state-of-the-art integrated circuit designed to meet the high demands of modern electronic systems. This versatile chip is part of NXP's renowned GTL (Gunning Transceiver Logic) family, which is known for its high-speed and low-power performance. The GTL1655DGG is particularly well-suited for applications requiring efficient data transfer and signal conditioning.

Key Features

  • High-Speed Data Transfer: The GTL1655DGG offers exceptional data transfer rates, making it ideal for systems that require fast communication between components.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Improved Signal Integrity: It features advanced signal conditioning capabilities, ensuring that data is transmitted with high fidelity and minimal error rates.
  • Compatibility: The GTL1655DGG is designed to be compatible with a wide range of microprocessors and other digital systems, offering designers flexibility in their system architecture.
  • Robust Packaging: Encased in a DGG package, the product is built to withstand challenging environmental conditions, ensuring reliability and longevity.

Applications

The GTL1655DGG is suitable for a variety of applications across different sectors. Its high-speed data handling capabilities make it an excellent choice for computing, networking, and telecommunications. Additionally, its low power draw and robust signal integrity features are beneficial for portable electronics, industrial control systems, and automotive electronics where consistent performance is critical.

Technical Specifications

With precise technical specifications, the GTL1655DGG ensures compatibility and performance for a wide array of applications. Detailed datasheets and technical documents are available from NXP to assist designers and engineers in integrating this IC into their projects effectively.

For more information or to request samples, please visit the NXP official website or contact your local NXP sales representative.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,933 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess