EN
  • EN
  • DE

GPS1502LX

Part No GPS1502LX
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
P1dB -9dBm
Gain 18dB
Noise Figure 0.6dB
RF Type Galileo, GLONASS, GPS
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 4.2mA
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.1x0.7)
Base Product Number GPS1502
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.33.0001
Win Source Part Number 975974-GPS1502LX
Ultra Librarian 3D Model Ultra Librarian GPS1502LX CAD Model

Description

The NXP GPS1502LX is a state-of-the-art Global Positioning System (GPS) module designed for seamless integration into a wide array of applications. This compact and energy-efficient module is ideal for automotive navigation systems, asset tracking, personal navigation devices, and IoT solutions that require precise location data.

Key Features

  • High Sensitivity: Equipped with advanced signal processing, the GPS1502LX ensures high sensitivity and fast time to first fix (TTFF), providing reliable performance even in challenging environments.
  • Low Power Consumption: Designed for efficiency, this module offers a low power mode that significantly reduces power consumption, making it suitable for battery-operated devices.
  • Compact Form Factor: With its small footprint, the GPS1502LX is easy to integrate into space-constrained designs without compromising functionality.
  • Multi-Constellation Support: In addition to GPS, the module is capable of receiving signals from other satellite systems such as GLONASS, Galileo, and BeiDou, ensuring better coverage and accuracy.
  • Assisted GPS (A-GPS): The A-GPS feature enables faster position fixes by using network resources to help locate satellites quickly.

Technical Specifications

Parameter Specification Supply Voltage 3.0V to 4.3V Operating Temperature -40°C to +85°C Sensitivity -165 dBm (Tracking) Update Rate Up to 10 Hz Interface UART, SPI, I2C

Applications

The GPS1502LX's versatility and robust performance make it an excellent choice for a variety of applications, including:

  • Automotive Navigation Systems
  • Asset Tracking Solutions
  • Personal Navigation Devices
  • Wearable Technology
  • IoT Devices Requiring Location Services

With its blend of high performance, low power consumption, and multi-constellation support, the NXP GPS1502LX is an outstanding GPS module for developers and manufacturers looking to add reliable geolocation capabilities to their products.

You May Also Be Interested in

Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,679 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess