EN
  • EN
  • DE

SI1181-B4-GM

Part No SI1181-B4-GM
Manufacturer Silicon Labs
Catalog Specialized Sensors
Description IC / Biometric Optical Heart Rate Sensor I²C, SPI Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Sensor Type Biometric Optical Heart Rate
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342625-SI1181-B4-GM
Ultra Librarian 3D Model Ultra Librarian SI1181-B4-GM CAD Model

Description

The SI1181-B4-GM from Silicon Labs is a low-power, single-chip reflectance-based proximity and ambient light sensor with an I2C digital interface. This sensor is designed for a variety of applications requiring accurate proximity detection and ambient light sensing.

Applications:

  • Mobile phones and smartphones: Proximity detection for disabling the touchscreen during calls and ambient light sensing for automatic screen brightness adjustment.
  • Tablets and laptops: Similar applications as in mobile phones, optimizing power consumption and user experience.
  • Wearable devices: Activity trackers and smartwatches utilizing proximity and ambient light data for contextual awareness and user interaction.
  • Consumer electronics: TVs, monitors, and other devices using ambient light sensing for automatic brightness and color adjustments.
  • Industrial automation: Object detection and presence sensing in automated systems.
  • Lighting control systems: Adjusting lighting levels based on ambient light conditions.

Features:

  • High-sensitivity proximity detection: Detects objects at a distance with excellent accuracy.
  • Ambient light sensing: Measures ambient light levels accurately across a wide range of lighting conditions.
  • Integrated infrared LED driver: Simplifies design and reduces component count.
  • I2C digital interface: Enables easy communication with microcontrollers and other digital systems.
  • Low power consumption: Extends battery life in portable devices.
  • Small package: Allows for integration into compact designs.
  • Programmable interrupt output: Generates interrupts based on proximity or ambient light thresholds.

Benefits:

  • Improved user experience: Automatic brightness adjustment and proximity-based interactions enhance user convenience.
  • Reduced power consumption: Optimized power management through ambient light and proximity sensing.
  • Simplified design: Integrated LED driver and digital interface streamline system integration.
  • Accurate and reliable sensing: Provides consistent and dependable proximity and ambient light data.
  • Cost-effective solution: Single-chip design minimizes component costs.

Additional Details:

The SI1181-B4-GM operates over a wide voltage range (typically 1.71V to 3.6V), making it suitable for various battery-powered applications. The integrated infrared LED driver provides adjustable current, allowing for optimization of range and power consumption. The sensor’s output is calibrated to provide accurate ambient light measurements in lux. The programmable interrupt function allows the host microcontroller to sleep until a significant change in proximity or ambient light is detected, further reducing power consumption. The device is available in a compact QFN package.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess