EN
  • EN
  • DE

FXLC95000CLR1

Part No FXLC95000CLR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-8G I2C/SPI 24LLPEP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±2g, 4g, 8g - 24-LLP-EP (4x5)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TFLGA
Case / Package 24-LLP-EP (4x5)
Family Name FXLC95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935311359515, FXLC95000CLR1TR, FXLC95000CLR1CT, FXLC95000CLR1-ND, FXLC95000CLR1DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872468-FXLC95000CLR1
Ultra Librarian 3D Model Ultra Librarian FXLC95000CLR1 CAD Model

Description

The FXLC95000CLR1 is a cutting-edge, intelligent motion-sensing product designed and manufactured by NXP Semiconductors. This advanced sensor is part of NXP's FXLC95000 series and is engineered to deliver high-precision motion detection, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Integrated Processor: At the heart of the FXLC95000CLR1 lies an integrated 32-bit ColdFire V1 core processor, which provides robust processing capabilities to handle complex algorithms and data analysis without the need for an external microcontroller.
  • Advanced Sensor Fusion: The device boasts a sensor fusion capability, allowing it to combine data from multiple sensors to deliver more accurate and reliable motion detection. This feature is particularly beneficial for applications that require precise tracking, such as robotics and drones.
  • Low Power Consumption: Designed with power efficiency in mind, the FXLC95000CLR1 operates with low power consumption, making it suitable for battery-powered devices where longevity and energy conservation are critical.
  • Flexible Communication: The sensor supports multiple communication interfaces, including I2C and SPI, providing versatility and ease of integration with a variety of systems and microcontrollers.
  • Compact Footprint: Its small form factor enables the FXLC95000CLR1 to be easily integrated into space-constrained designs without compromising performance.

Applications

The FXLC95000CLR1 is versatile and can be used in numerous applications that require motion detection and processing, such as:

  • Wearable devices for fitness and health monitoring
  • Smartphone and tablet motion sensing
  • Game controllers and interactive toys
  • Industrial monitoring systems for equipment health
  • Automotive systems for stability and accident detection
  • Navigation aids for drones and unmanned vehicles

Conclusion

The FXLC95000CLR1 from NXP is a sophisticated, high-performance motion sensor that offers a blend of efficiency, accuracy, and versatility. Its ability to process complex motion data with an integrated processor and sensor fusion technology makes it a top choice for designers and engineers looking to incorporate reliable motion sensing into their products.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2568 $67.5408
13+ $9.2363 $120.0719
20+ $8.9477 $178.9540
27+ $8.6590 $233.7930
35+ $8.3704 $292.9640
47+ $7.5045 $352.7115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess