EN
  • EN
  • DE

FS32K148HET0MLQT

Part No FS32K148HET0MLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K148
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919345-FS32K148HET0MLQT
Ultra Librarian 3D Model Ultra Librarian FS32K148HET0MLQT CAD Model

Description

The FS32K148HET0MLQT is a state-of-the-art microcontroller unit (MCU) offered by NXP Semiconductors, a leading provider in the field of automotive and industrial electronics. This product is part of the S32K1xx MCU family, designed specifically for general purpose automotive and high-reliability industrial applications.

Key Features

  • Core: The MCU features an ARM Cortex-M4F core that operates at a frequency of up to 80 MHz, providing a balanced combination of computing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for complex applications and data handling.
  • Package: The device is available in a 64-pin LQFP package, which is ideal for space-constrained applications while still offering ample I/O options.
  • Temperature Range: With an extended temperature range from -40°C to +125°C, this MCU is built to perform reliably in harsh environmental conditions.
  • Analog Features: It includes multiple analog features such as 2x 16-bit analog-to-digital converters (ADCs) with 32 channels, 2x 12-bit digital-to-analog converters (DACs), and multiple analog comparators, providing excellent interfacing capabilities for sensor-based applications.
  • Connectivity: The FS32K148HET0MLQT supports a range of communication interfaces, including CAN FD, LIN, SPI, I2C, and UART, allowing for versatile connectivity options in complex automotive and industrial systems.
  • Safety and Reliability: The MCU is designed with a focus on safety, incorporating features that enable it to meet the ISO 26262 standard for automotive safety integrity level (ASIL). It also includes a hardware security module (HSM) for secure data handling and protection against unauthorized access.

Applications

This microcontroller is ideally suited for a variety of applications within the automotive sector, including body electronics, sensor fusion, motor control systems, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require robust performance and high reliability, such as factory automation, robotics, and process control.

Conclusion

The FS32K148HET0MLQT from NXP is a powerful and versatile microcontroller that delivers high performance, comprehensive feature sets, and the reliability needed for demanding automotive and industrial applications. Its integration of advanced analog capabilities, robust security features, and a wide range of connectivity options make it an excellent choice for engineers looking to develop sophisticated and secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess