EN
  • EN
  • DE

FS32K146UAT0VLLT

Part No FS32K146UAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K146
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872288-FS32K146UAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146UAT0VLLT CAD Model

Description

Product Overview: NXP FS32K146UAT0VLLT

The NXP FS32K146UAT0VLLT is a versatile microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. As part of NXP's S32K product line, this MCU boasts a robust feature set that enables high-performance and safety-critical operations.

At the heart of the FS32K146UAT0VLLT lies an ARM Cortex-M4F core, which provides a perfect balance between power efficiency and processing capability. With a clock speed of up to 112 MHz, this MCU can handle complex algorithms and control tasks with ease. The inclusion of a floating-point unit (FPU) further enhances its capability to process computationally intensive applications such as motor control and sensor fusion.

Memory is a critical component of any microcontroller, and the FS32K146UAT0VLLT comes equipped with 512 KB of flash memory and 64 KB of RAM. This generous memory allocation allows for robust applications and the ability to manage large data sets without compromising performance.

Safety is paramount in automotive and industrial environments, and this MCU does not disappoint. It features a range of safety functionalities compliant with the ISO 26262 standard, ensuring reliable operation in safety-critical systems. These include a hardware watchdog, error correction code (ECC) on both RAM and flash memory, and multiple redundant clock sources to maintain system integrity.

Connectivity options are vast with the FS32K146UAT0VLLT, offering multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART. These interfaces ensure seamless integration with a variety of peripherals and other components within a complex system. Additionally, it provides a flexible timer module for PWM generation, which is essential for controlling actuators and motors.

The package is a 100-pin LQFP, which is suitable for space-constrained applications while still providing enough I/O ports for comprehensive system control. The operating temperature range of -40°C to +125°C guarantees reliability and performance even in the most challenging environments.

In summary, the NXP FS32K146UAT0VLLT is a powerful and reliable MCU that is well-suited for automotive and industrial applications that require high levels of performance, safety, and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2587 $50.8109
17+ $5.9559 $101.2503
26+ $5.7698 $150.0148
36+ $5.5837 $201.0132
47+ $5.3975 $253.6825
62+ $4.8392 $300.0304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess